Carr Lane Manufacturing Co. Fluid-Advanced Work Supports Threaded Body Micro (900 lbs)

Description
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.
Description
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

Suppliers

Company
Product
Description
Supplier Links
Fluid-Advanced Work Supports - Threaded Body Micro (900 lbs) - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Fluid-Advanced Work Supports
Threaded Body Micro (900 lbs)
Fluid-Advanced Work Supports Threaded Body Micro (900 lbs)
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

Supplier's Site
Air-Advanced Work Supports - Threaded Body Micro (900 lbs) - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Air-Advanced Work Supports
Threaded Body Micro (900 lbs)
Air-Advanced Work Supports Threaded Body Micro (900 lbs)
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

Supplier's Site
Spring-extended Work Supports - Threaded Body Micro (900 lbs) - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Spring-extended Work Supports
Threaded Body Micro (900 lbs)
Spring-extended Work Supports Threaded Body Micro (900 lbs)
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt furnished.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co. Carr Lane Manufacturing Co.
Product Category Work Supports and Fixture Jacks Work Supports and Fixture Jacks
Product Number Threaded Body Micro (900 lbs) Threaded Body Micro (900 lbs)
Product Name Fluid-Advanced Work Supports Spring-extended Work Supports
Type Work Support Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Precision Work Support - BJ371 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 0.3150 inch (8 mm)
Stroke 0.1181 inch (3 mm)
View Details
Cast Iron Cross Tooling Columns - 69210 - Jergens, Inc.
Specs
Type Work Support
View Details
Naams Arb566 Rest Block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Air-Advanced Work Supports - Top Flange (3900, 9800, 24000 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 1.81 to 3.58 inch (45.97 to 90.93 mm)
View Details