Te-Co, Inc. 8'' SnapLock® Fixture Plate: 8'' Width x 28.50'' Length x 2.50'' Thickness SFP8000

Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.
Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Suppliers

Company
Product
Description
Supplier Links
8'' SnapLock® Fixture Plate: 8'' Width x 28.50'' Length x 2.50'' Thickness - SFP8000 - Te-Co, Inc.
Union, OH, USA
8'' SnapLock® Fixture Plate: 8'' Width x 28.50'' Length x 2.50'' Thickness
SFP8000
8'' SnapLock® Fixture Plate: 8'' Width x 28.50'' Length x 2.50'' Thickness SFP8000
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Product Information

  • Manufactured from high quality aluminum material.
  • Ideal for holding many small parts or workpieces with difficult clamping or locating points.
  • SnapLock® Plates are used only with the Relock® system.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number SFP8000
Product Name 8'' SnapLock® Fixture Plate: 8'' Width x 28.50'' Length x 2.50'' Thickness
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Quick-Change Ball Lock® Fixture Plate Kit - 28711-JD550 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 11.7 lbs (5.31 kg)
View Details
12'' x 12'' x 1/2'' Aluminum CMM Fixture Plate - 14312 - Te-Co, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Width / Diameter 12 inch (305 mm)
Length 12 inch (305 mm)
View Details