Te-Co, Inc. 6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness SFP6000

Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.
Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Suppliers

Company
Product
Description
Supplier Links
6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness - SFP6000 - Te-Co, Inc.
Union, OH, USA
6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness
SFP6000
6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness SFP6000
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Product Information

  • Manufactured from high quality aluminum material.
  • Ideal for holding many small parts or workpieces with difficult clamping or locating points.
  • SnapLock® Plates are used only with the Relock® system.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number SFP6000
Product Name 6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® 2-Sided Tooling Columns - 69112 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 19.69 inch (500 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Metric Square Column: Height = 550 Width = 200 - 65300 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 7.87 inch (200 mm)
Height 21.65 inch (550 mm)
View Details