Jergens, Inc. Ball Lock® 16x16 QLS Fixture Plate 28802

Description
Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1.378" ±0.002" Parallel within 0.001" Mounts to subplates using Ball Lock® Shank Part No. 49601
Request a Quote
Description
Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1.378" ±0.002" Parallel within 0.001" Mounts to subplates using Ball Lock® Shank Part No. 49601
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 16x16 QLS Fixture Plate - 28802 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® 16x16 QLS Fixture Plate
28802
Ball Lock® 16x16 QLS Fixture Plate 28802
Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1.378" ±0.002" Parallel within 0.001" Mounts to subplates using Ball Lock® Shank Part No. 49601

Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws.
Features, Benefits, & Product Specifications:

  • Material: FreMax™ 15 Steel or Equivalent
  • Thickness: 1.378" ±0.002"
  • Parallel within 0.001"
  • Mounts to subplates using Ball Lock® Shank Part No. 49601
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28802
Product Name Ball Lock® 16x16 QLS Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® 2-Sided Tooling Columns - 69151 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® 4-Sided Tooling Columns - 69061 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 19.69 inch (500 mm)
View Details