Te-Co, Inc. 8'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 2.12 Jaw Thickness SCJ8000

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Suppliers

Company
Product
Description
Supplier Links
8'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 2.12 Jaw Thickness - SCJ8000 - Te-Co, Inc.
Union, OH, USA
8'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 2.12 Jaw Thickness
SCJ8000
8'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 2.12 Jaw Thickness SCJ8000
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Includes handle and tool kit (pry wrench and hex wrenches)
  • Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number SCJ8000
Product Name 8'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 2.12 Jaw Thickness
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 66 lbs (29.93 kg)
View Details
Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 7252693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 2.76 inch (70 mm)
View Details
4'' Basic AccuSnap® Parallel Kit - APS4000 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details