Te-Co, Inc. 6'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 1.52 Jaw Thickness SCJ6000

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Suppliers

Company
Product
Description
Supplier Links
6'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 1.52 Jaw Thickness - SCJ6000 - Te-Co, Inc.
Union, OH, USA
6'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 1.52 Jaw Thickness
SCJ6000
6'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 1.52 Jaw Thickness SCJ6000
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Includes handle and tool kit (pry wrench and hex wrenches)
  • Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number SCJ6000
Product Name 6'' Aluminum SnapLock® Carrier Jaws / 2 Outside: 1.52 Jaw Thickness
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8296158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts, clamp
Jaw Opening 1.77 inch (45 mm)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68.36 lbs (31 kg)
View Details
4'' ReLock® 8-Station Vise with Machinable Soft Jaws - RWS4008SJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Specialty Jaws Machineable Jaws; Soft Material Jaws
Jaw Opening 4 inch (102 mm)
View Details