Te-Co, Inc. Relock® 8-Station Vise with Machinable Soft Jaws RWS6008SJ

Description
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets
Description
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets

Suppliers

Company
Product
Description
Supplier Links
Relock® 8-Station Vise with Machinable Soft Jaws - RWS6008SJ - Te-Co, Inc.
Union, OH, USA
Relock® 8-Station Vise with Machinable Soft Jaws
RWS6008SJ
Relock® 8-Station Vise with Machinable Soft Jaws RWS6008SJ
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets

Product Information

  • Includes handle and tool kit (pry wrench & hex wrenches)
  • Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS6008SJ
Product Name Relock® 8-Station Vise with Machinable Soft Jaws
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 61.74 lbs (28 kg)
View Details
Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
Vices - 8296195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 8.07 inch (205 mm)
View Details
8'' ReLock® 2-Station Vise with Hard Jaws - RWS8002HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 8 inch (203 mm)
View Details