Te-Co, Inc. Forged Hoist Ring: Rated Load = 12,000 lbs. AK68090

Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers
Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Suppliers

Company
Product
Description
Supplier Links
Forged Hoist Ring: Rated Load = 12,000 lbs. - AK68090 - Te-Co, Inc.
Union, OH, USA
Forged Hoist Ring: Rated Load = 12,000 lbs.
AK68090
Forged Hoist Ring: Rated Load = 12,000 lbs. AK68090
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Product Information

  • Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used.
  • Material: Aircraft Quality Alloy "chrome moly" -strong and tough!
  • Finish: Black Oxide Per Mil Spec.
  • Safety Factor: 6:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Fixed mounting plate holds ring secure to prevent rotation
  • Rated loads from 2,000 to 20,000lbs.
  • Great for anchor or tiedown applications
  • Ideal for lifting boxes or containers
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK68090
Product Name Forged Hoist Ring: Rated Load = 12,000 lbs.
Material Forged
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23413LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036225 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Shackles - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. - AK56938 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.37 tons (2.15 metric tons)
View Details