Te-Co, Inc. Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs. AK43322

Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required
Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs. - AK43322 - Te-Co, Inc.
Union, OH, USA
Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs.
AK43322
Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs. AK43322
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Product Information

  • Sizes from 3/8 x 2" to 1-1/2 x 6"
  • Certified heat treated
  • Load ratings from 1,500 lbs. to 31,300 lbs.
  • A = Specify size required
  • B = Specify size required
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43322
Product Name Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24402 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/16-18 In
Maximum Load 0.4000 tons (0.3629 metric tons)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 3.86 tons (3.5 metric tons)
View Details