Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. AK59142

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. - AK59142 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs.
AK59142
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. AK59142
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK59142
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47534 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1 - 4215OSDSRU125UP - Certex UK
Specs
Features Swivel
Maximum Load 6.72 tons (6.1 metric tons)
Weight 5.95 lbs (2.7 kg)
View Details
Pivoting Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot
Material Steel
View Details