Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. AK58654

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. - AK58654 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs.
AK58654
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. AK58654
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58654
Product Name Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 2.2 - 4215SSDSRM22 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 2.43 tons (2.2 metric tons)
View Details
Shackles - 1244825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24417NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.29 Thread, Rated Load: 5000 lbs. - AK58662 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2.5 tons (2.27 metric tons)
Inch 1"
View Details