Te-Co, Inc. Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 6750 kgs. AK58970

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 6750 kgs. - AK58970 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 6750 kgs.
AK58970
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 6750 kgs. AK58970
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58970
Product Name Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 6750 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 - 4215OSDSRU075UP - Certex UK
Specs
Features Swivel
Maximum Load 2.65 tons (2.4 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 2553736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47536LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details