DME Company Hoist Ring - Metric SHM Series

Description
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.
Datasheet
Description
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - Metric - SHM Series - DME Company
Madison Heights, MI, USA
Hoist Ring - Metric
SHM Series
Hoist Ring - Metric SHM Series
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.

Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Hoist Rings
Product Number SHM Series
Product Name Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 44.4,57.15
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23312 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 2.5 - 4215QLDSRM24 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Hoist Ring - Inch - SHR Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details