Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M30 x 3.50 x 58mm Thread, Rated Load: 2100 kgs. AK58950

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M30 x 3.50 x 58mm Thread, Rated Load: 2100 kgs. - AK58950 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M30 x 3.50 x 58mm Thread, Rated Load: 2100 kgs.
AK58950
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M30 x 3.50 x 58mm Thread, Rated Load: 2100 kgs. AK58950
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58950
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M30 x 3.50 x 58mm Thread, Rated Load: 2100 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP WLL ton 0.7 - 4215OSDSRM10UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23462LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Tuff Forged™ Swivel Hoist Ring: 1-1/2-6 x 2-3/4 Thread, Rated Load: 600 lbs. - AK56404 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.3000 tons (0.2722 metric tons)
View Details