Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M36 x 4.00 x 65mm Thread, Rated Load: 11,000 kgs. AK56966

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M36 x 4.00 x 65mm Thread, Rated Load: 11,000 kgs. - AK56966 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M36 x 4.00 x 65mm Thread, Rated Load: 11,000 kgs.
AK56966
Metric Tuff Forged™ Swivel Hoist Ring: M36 x 4.00 x 65mm Thread, Rated Load: 11,000 kgs. AK56966
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56966
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M36 x 4.00 x 65mm Thread, Rated Load: 11,000 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016668 - 42151016668 - Certex UK
Specs
Features Swivel
Weight 7.08 lbs (3.21 kg)
View Details
Forged Center-Pull Hoist Rings - 23934 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-1/2-6 In
Maximum Load 12 tons (10.89 metric tons)
View Details
Shackles - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details