Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 1075 kgs. AK58936

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 1075 kgs. - AK58936 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 1075 kgs.
AK58936
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 1075 kgs. AK58936
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58936
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 1075 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 0.6 - 4215OSDSRU050UP - Certex UK
Specs
Features Swivel
Maximum Load 0.6614 tons (0.6000 metric tons)
Weight 0.6615 lbs (0.3000 kg)
View Details
Shackles - 1244832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23520-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 3.5 tons (3.18 metric tons)
View Details