Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. AK46004

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. - AK46004 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs.
AK46004
Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. AK46004
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46004
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs.
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 10 - 422501000110 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 44.1 lbs (20 kg)
View Details
Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23438-08 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2 1/2-8 In
Maximum Load 25 tons (22.68 metric tons)
View Details