Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. AK58018

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. - AK58018 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs.
AK58018
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. AK58018
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58018
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Eye / Jaw Crosby S4 WLL ton 5 - 422500500110 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 12.35 lbs (5.6 kg)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23479 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
Hoist Ring - Metric - SHM Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details