Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs. AK58008

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs. - AK58008 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs.
AK58008
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs. AK58008
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58008
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 1250 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 2 - 4215WEDSR2 - Certex UK
Specs
Features Swivel
Maximum Load 2.2 tons (2 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Shackles - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23517 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs. - AK56702 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 10 tons (9.07 metric tons)
View Details