Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M72 x 6.00 x 132mm Thread, Rated Load: 31,500 kgs. AK46988

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M72 x 6.00 x 132mm Thread, Rated Load: 31,500 kgs. - AK46988 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M72 x 6.00 x 132mm Thread, Rated Load: 31,500 kgs.
AK46988
Metric Safety Engineered Hoist Ring / Standard U-Bar: M72 x 6.00 x 132mm Thread, Rated Load: 31,500 kgs. AK46988
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46988
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M72 x 6.00 x 132mm Thread, Rated Load: 31,500 kgs.
Thread Size M72
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47537LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 3.6 - 60971036032 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.97 tons (3.6 metric tons)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 6-1/2 U-Bar Height, Rated Load: 7000 lbs. - AK44410 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 3.5 tons (3.18 metric tons)
Inch 3/4"
View Details