Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs. AK56948

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs. - AK56948 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs.
AK56948
Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs. AK56948
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56948
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hoist Ring HR-125 UNC WLL ton 1.814 - 42151016920 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 2 tons (1.81 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23305 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Hoist Ring - Inch - SHR Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details