DME Company Hoist Ring - Inch SHR Series

Description
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.
Datasheet
Description
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoist Ring - Inch - SHR Series - DME Company
Madison Heights, MI, USA
Hoist Ring - Inch
SHR Series
Hoist Ring - Inch SHR Series
Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.

Unlike eyebolts, these Hoist Rings will not yield to heavy side loads within their rated capacity and can pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting heavy, unbalanced loads.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Hoist Rings
Product Number SHR Series
Product Name Hoist Ring - Inch
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Maximum Load 0.4000 to 7.5 tons (0.3629 to 6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Standard U-Bar - 23465 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M16 x 2.0
Maximum Load 2.09 tons (1.9 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 3.00 - 4215TSRM22 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 6.17 lbs (2.8 kg)
View Details
Shackles - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details