Te-Co, Inc. Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. AK47136

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. - AK47136 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs.
AK47136
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. AK47136
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47136
Product Name Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs.
Maximum Load 2.37 tons (2.15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 20.00 - 4215TSRM48 - Certex UK
Specs
Features Swivel
Maximum Load 22.05 tons (20 metric tons)
Weight 38.59 lbs (17.5 kg)
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23479LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Lifting Ring / Standard D-Ring: 1-1/4-7 Thread, Rated Load: 12,000 lbs. - AK43760 - Te-Co, Inc.
Specs
Maximum Load 6 tons (5.44 metric tons)
Inch 1 1/4"
View Details