Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs. AK56936

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs. - AK56936 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs.
AK56936
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs. AK56936
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56936
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 25mm Thread, Rated Load: 2150 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47534 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details
Hoist Ring 8-203 WLL ton 0.55 - 42158203005 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 0.6063 tons (0.5500 metric tons)
Weight 1.1 lbs (0.5000 kg)
View Details
Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs. - AK58956 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 3.86 tons (3.5 metric tons)
Metric M30
View Details