Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs. AK56918

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs. - AK56918 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs.
AK56918
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs. AK56918
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56918
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 5.00 - 4215TSRM27 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details
Shackles - 3123386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23511 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details