Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 7000 kgs. AK46956

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 7000 kgs. - AK46956 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 7000 kgs.
AK46956
Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 7000 kgs. AK46956
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46956
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 7000 kgs.
Maximum Load 7.72 tons (7 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 9 - 60971036117 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.92 tons (9 metric tons)
View Details
Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23478LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Alloy Steel Forged Ring: 1-1/2 Dia., Working Load: 31,300 lbs. - AK43422 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 15.65 tons (14.2 metric tons)
View Details