Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs. AK56914

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs. - AK56914 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs.
AK56914
Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs. AK56914
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56914
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M8 x 1.25 x 20mm Thread, Rated Load: 400 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Weld-On Pivot Link Crosby S-265 WLL ton 1.2 - 42151290839 - Certex UK
Specs
Features Pivot
Material Steel; Forged Steel — Quenched and Tempered.
Maximum Load 1.32 tons (1.2 metric tons)
View Details
Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24402NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/16-18 In
Maximum Load 0.4000 tons (0.3629 metric tons)
View Details
Pivot Lifting Plate Hoist Ring: 1-8 Thread x 8-7/64 U-Bar Height, Rated Load: 10,000 lbs. - AK44620 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 5 tons (4.54 metric tons)
Inch 1"
View Details