Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1-8 x 2-1/4 Thread, Rated Load: 10,000 lbs. AK56214

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1-8 x 2-1/4 Thread, Rated Load: 10,000 lbs. - AK56214 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1-8 x 2-1/4 Thread, Rated Load: 10,000 lbs.
AK56214
Tuff Forged™ Swivel Hoist Ring: 1-8 x 2-1/4 Thread, Rated Load: 10,000 lbs. AK56214
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56214
Product Name Tuff Forged™ Swivel Hoist Ring: 1-8 x 2-1/4 Thread, Rated Load: 10,000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016712 - 42151016712 - Certex UK
Specs
Features Swivel
Weight 39.69 lbs (18 kg)
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23421LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details