Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs. AK56210

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs. - AK56210 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs.
AK56210
Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs. AK56210
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56210
Product Name Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 0.1 - 4215SSDSRM6 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.1102 tons (0.1000 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23562 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackles - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details