Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs. AK56202

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs. - AK56202 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs.
AK56202
Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs. AK56202
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56202
Product Name Tuff Forged™ Swivel Hoist Ring: 7/8-9 x 1 Thread, Rated Load: 8000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 15 - 422501500090 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 61.08 lbs (27.7 kg)
View Details
Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24402 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 5/16-18 In
Maximum Load 0.4000 tons (0.3629 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs. - AK58666 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2.5 tons (2.27 metric tons)
Inch 1"
View Details