Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 2500 lbs. AK46008

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 2500 lbs. - AK46008 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 2500 lbs.
AK46008
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 2500 lbs. AK46008
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46008
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 0.78 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro SS FE DSR WLL ton 0.3 - 4215SSFEDSRM8 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Shackles - 3123550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23433-08LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details