Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 5/16-18 x 1 Thread, Rated Load: 800 lbs. AK56104

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 5/16-18 x 1 Thread, Rated Load: 800 lbs. - AK56104 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 5/16-18 x 1 Thread, Rated Load: 800 lbs.
AK56104
Tuff Forged™ Swivel Hoist Ring: 5/16-18 x 1 Thread, Rated Load: 800 lbs. AK56104
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56104
Product Name Tuff Forged™ Swivel Hoist Ring: 5/16-18 x 1 Thread, Rated Load: 800 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47313 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 45 - 422504500090 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 225 lbs (102 kg)
View Details
Shackles - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs. - AK56930 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.09 tons (1.9 metric tons)
View Details