Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs. AK56930

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs. - AK56930 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs.
AK56930
Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs. AK56930
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56930
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 25mm Thread, Rated Load: 1900 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 0.40 - 4215TSRM8 - Certex UK
Specs
Features Swivel
Maximum Load 0.4409 tons (0.4000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23515LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 3123550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs. - AK59124 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 0.5788 tons (0.5251 metric tons)
Metric M12
View Details