Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1/4-20 x 1/2 Thread, Rated Load: 600 lbs. AK56100

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1/4-20 x 1/2 Thread, Rated Load: 600 lbs. - AK56100 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1/4-20 x 1/2 Thread, Rated Load: 600 lbs.
AK56100
Tuff Forged™ Swivel Hoist Ring: 1/4-20 x 1/2 Thread, Rated Load: 600 lbs. AK56100
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56100
Product Name Tuff Forged™ Swivel Hoist Ring: 1/4-20 x 1/2 Thread, Rated Load: 600 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 2.7 - 42158203021 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 3.97 lbs (1.8 kg)
View Details
Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23335 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M33 x 3.50 x 55mm Thread, Rated Load: 7000 kgs. - AK56960 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 7.72 tons (7 metric tons)
View Details