Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs. AK56018

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs. - AK56018 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs.
AK56018
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs. AK56018
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56018
Product Name Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 0.07 - 4215DSRM5UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 0.0772 tons (0.0700 metric tons)
View Details
Shackles - 1244832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24419 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Alloy Steel Forged Ring: 3/4 Dia., Working Load: 9100 lbs. - AK43322 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 4.55 tons (4.13 metric tons)
View Details