Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 5/8-11 x 1 Thread, Rated Load: 4000 lbs. AK56004

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 5/8-11 x 1 Thread, Rated Load: 4000 lbs. - AK56004 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 5/8-11 x 1 Thread, Rated Load: 4000 lbs.
AK56004
Tuff Forged™ Swivel Hoist Ring: 5/8-11 x 1 Thread, Rated Load: 4000 lbs. AK56004
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56004
Product Name Tuff Forged™ Swivel Hoist Ring: 5/8-11 x 1 Thread, Rated Load: 4000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23468LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Triple Swivel Ring Codipro TSR. WLL ton 6.30 - 4215TSRM30 - Certex UK
Specs
Features Swivel
Maximum Load 6.94 tons (6.3 metric tons)
Weight 6.62 lbs (3 kg)
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs. - AK58102 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 0.2000 tons (0.1814 metric tons)
Inch 5/16"
View Details