Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. AK43951

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. - AK43951 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs.
AK43951
Metric Lifting Ring / Long D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. AK43951
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43951
Product Name Metric Lifting Ring / Long D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs.
Maximum Load 5.51 tons (5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 5 - 422500500090 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 13.49 lbs (6.12 kg)
View Details
Shackles - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Side-Pull Hoist Rings - 47352-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Forged Hoist Ring: Rated Load = 5000 lbs. - AK68080 - Te-Co, Inc.
Specs
Material Forged
Maximum Load 2.5 tons (2.27 metric tons)
View Details