Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 6-4 x 9.00 Thread, Rated Load: 250,000 lbs. AK47602

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 6-4 x 9.00 Thread, Rated Load: 250,000 lbs. - AK47602 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 6-4 x 9.00 Thread, Rated Load: 250,000 lbs.
AK47602
Safety Engineered Hoist Ring / Standard U-Bar: 6-4 x 9.00 Thread, Rated Load: 250,000 lbs. AK47602
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47602
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 6-4 x 9.00 Thread, Rated Load: 250,000 lbs.
Maximum Load 125 tons (113 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016635 - 42151016635 - Certex UK
Specs
Features Swivel
Weight 2.45 lbs (1.11 kg)
View Details
Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23513 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs. - AK44615 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 4 tons (3.63 metric tons)
Inch 7/8"
View Details