Te-Co, Inc. Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs. AK44615

Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8
Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Suppliers

Company
Product
Description
Supplier Links
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs. - AK44615 - Te-Co, Inc.
Union, OH, USA
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs.
AK44615
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs. AK44615
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Product Information

Pivots 180 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Large ball pivots 180°
  • Ideal for certain OEM applications
  • Rugged tapered plate minimizes shear force on high strength alloy screw
  • Base plate can be welded into position, thus eliminating the use of screws
  • Use high tensile alloy screw equivalent to Grade 8
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK44615
Product Name Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs.
Features Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Hook Crosby S6 WLL ton 35 Ton - 422503500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 38.58 tons (35 metric tons)
View Details
Shackles - 2553738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Forged Center-Pull Hoist Rings - 23917 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 1250 lbs. - AK58648 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 0.6250 tons (0.5670 metric tons)
Inch 1/2"
View Details