Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 3-1/2-4 x 7.00 Thread, Rated Load: 100,000 lbs. AK47402

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 3-1/2-4 x 7.00 Thread, Rated Load: 100,000 lbs. - AK47402 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 3-1/2-4 x 7.00 Thread, Rated Load: 100,000 lbs.
AK47402
Safety Engineered Hoist Ring / Standard U-Bar: 3-1/2-4 x 7.00 Thread, Rated Load: 100,000 lbs. AK47402
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47402
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 3-1/2-4 x 7.00 Thread, Rated Load: 100,000 lbs.
Maximum Load 50 tons (45.36 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 2.7 - 4215SSDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 2.98 tons (2.7 metric tons)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24427 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2 1/2-8 In
Maximum Load 25 tons (22.68 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 2500 lbs. - AK58018 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 1.25 tons (1.13 metric tons)
Inch 3/4"
View Details