Te-Co, Inc. Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. AK43740

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. - AK43740 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs.
AK43740
Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. AK43740
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43740
Product Name Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs.
Maximum Load 3.25 tons (2.95 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.25 - 4215SSQLDSRM8 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.2756 tons (0.2500 metric tons)
View Details
Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23433LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs. - AK44415 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 4 tons (3.63 metric tons)
Inch 7/8"
View Details