Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs. AK47006

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs. - AK47006 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs.
AK47006
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs. AK47006
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47006
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 50,000 lbs.
Maximum Load 25 tons (22.68 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47356 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M24 x 3.0
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 35 - 422503500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 38.58 tons (35 metric tons)
View Details
Shackles - 1512966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1-1/2 Thread, Rated Load: 5000 lbs. - AK56018 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.5 tons (2.27 metric tons)
View Details