Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-8 x 4.00 Thread, Rated Load: 50,000 lbs. AK47002

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-8 x 4.00 Thread, Rated Load: 50,000 lbs. - AK47002 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-8 x 4.00 Thread, Rated Load: 50,000 lbs.
AK47002
Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-8 x 4.00 Thread, Rated Load: 50,000 lbs. AK47002
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47002
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-8 x 4.00 Thread, Rated Load: 50,000 lbs.
Maximum Load 25 tons (22.68 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23311 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 25 - 422502500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 27.56 tons (25 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29821 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details