Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs. AK46972

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs. - AK46972 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs.
AK46972
Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs. AK46972
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46972
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 22,300 kgs.
Maximum Load 24.59 tons (22.3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23516 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.05 - 4215SSQLDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Recessed “D” Ring - 300500 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Units Metric
Weight 1 lbs (0.4535 kg)
View Details