Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs. AK46970

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs. - AK46970 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs.
AK46970
Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs. AK46970
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46970
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M48 x 5.00 x 82mm Thread, Rated Load: 13,500 kgs.
Maximum Load 14.88 tons (13.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring QL DSR WLL ton 0.7 - 4215QLDSRM14 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Shackles - 2553738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24408 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details