Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. AK58942

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. - AK58942 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs.
AK58942
Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs. AK58942
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58942
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 1500 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 15.6 - 42158203125 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 17.2 tons (15.6 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Shackles - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Shackle-Lok™ Hoist Rings - 24419NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Metric Lifting Ring / Standard D-Ring: M8 x 1.25 Thread, Rated Load: 300 kgs. - AK43900 - Te-Co, Inc.
Specs
Maximum Load 0.3307 tons (0.3001 metric tons)
Metric M8
View Details