Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M42 x 4.50 x 64mm Thread, Rated Load: 12,500 kgs. AK46968

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M42 x 4.50 x 64mm Thread, Rated Load: 12,500 kgs. - AK46968 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M42 x 4.50 x 64mm Thread, Rated Load: 12,500 kgs.
AK46968
Metric Safety Engineered Hoist Ring / Standard U-Bar: M42 x 4.50 x 64mm Thread, Rated Load: 12,500 kgs. AK46968
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46968
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M42 x 4.50 x 64mm Thread, Rated Load: 12,500 kgs.
Maximum Load 13.78 tons (12.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 2.9 - 4215DSRM203T2UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 3.2 tons (2.9 metric tons)
View Details
Shackles - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23568 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 1250 lbs. - AK58646 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 0.6250 tons (0.5670 metric tons)
Inch 1/2"
View Details