Jergens, Inc. Traditional Center-Pull Hoist Rings with Standard U-Bar 23462

Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traditional Center-Pull Hoist Ring with Standard U-Bar, part number 23462, is designed for heavy lifting applications, with a load capacity of 12,000 lbs (5,443 kg). It is constructed from domestically-produced certified alloy steel, ensuring durability and reliability. The hoist ring features a standard U-bar design, which facilitates easy attachment and alignment during lifting operations. This product is manufactured in the USA and adheres to stringent quality control standards, including compliance with OSHA regulations and ANSI/ASME specifications. The recommended torque for installation is 108 ft-lbs (146 Nm), which is crucial for maintaining the integrity of the load capacity. The hoist ring is suitable for various industrial applications, making it a versatile choice for engineers seeking dependable lifting solutions.

Datasheet Summary
Powered by GS/AI

The Traditional Center-Pull Hoist Ring with Standard U-Bar, part number 23462, is designed for heavy lifting applications, with a load capacity of 12,000 lbs (5,443 kg). It is constructed from domestically-produced certified alloy steel, ensuring durability and reliability. The hoist ring features a standard U-bar design, which facilitates easy attachment and alignment during lifting operations. This product is manufactured in the USA and adheres to stringent quality control standards, including compliance with OSHA regulations and ANSI/ASME specifications. The recommended torque for installation is 108 ft-lbs (146 Nm), which is crucial for maintaining the integrity of the load capacity. The hoist ring is suitable for various industrial applications, making it a versatile choice for engineers seeking dependable lifting solutions.

Suppliers

Company
Product
Description
Supplier Links
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23462 - Jergens, Inc.
Cleveland, OH, United States
Traditional Center-Pull Hoist Rings with Standard U-Bar
23462
Traditional Center-Pull Hoist Rings with Standard U-Bar 23462
Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produce d, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time. Note(s): Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Center-Pull Hoist Rings are made the way they should be: right here in the USA, starting with domestically-produced, certified alloy steel. Choose Jergens and get tough, dependable, American-made quality every time.
Note(s):

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.
  • The rated load may be reduced at 90° from vertical for Part No.'s 23410, 23414, 23415, 23416, 23420, 23465, 23468, 23471, 33474, & 23843.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23462
Product Name Traditional Center-Pull Hoist Rings with Standard U-Bar
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Forged Center-Pull Hoist Rings - 23968-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24405 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23311 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Forged Center-Pull Hoist Rings - 23986 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M48 x 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details