Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 4200 kgs. AK46948

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 4200 kgs. - AK46948 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 4200 kgs.
AK46948
Metric Safety Engineered Hoist Ring / Standard U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 4200 kgs. AK46948
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46948
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M24 x 3.00 x 37mm Thread, Rated Load: 4200 kgs.
Maximum Load 4.63 tons (4.2 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47317 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/4-7 In
View Details
Triple Swivel Ring Codipro TSR. WLL ton 4.00 - 4215TSRM24 - Certex UK
Specs
Features Swivel
Maximum Load 4.41 tons (4 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details
Shackles - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Tuff Forged™ Swivel Hoist Ring: 1-8 x 1-1/4 Thread, Rated Load: 10,000 lbs. - AK56210 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 5 tons (4.54 metric tons)
View Details