Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. AK46942

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. - AK46942 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs.
AK46942
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. AK46942
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46942
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs.
Maximum Load 3.31 tons (3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 - 4215OSDSRU075UP - Certex UK
Specs
Features Swivel
Maximum Load 2.65 tons (2.4 metric tons)
Weight 1.98 lbs (0.9000 kg)
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23426LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Shackles - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details